O-Z/GEDNEY
0CR3 -- 3 IN OCT CONCRETE RING OZ GEDNEY
O-Z/Gedney
3 In Oct Concrete Ring Oz Gedney
0CR3
Description
3 IN OCT CONCRETE RING
Description
3 IN OCT CONCRETE RING
Suppliers
3 In Oct Concrete Ring Oz Gedney
91R1813
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
91R1813 |
|
Product Name
|
3 In Oct Concrete Ring Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers