O-Z/GEDNEY
0CP -- 4 IN OCT BACK PLATE OZ GEDNEY
O-Z/Gedney
4 In Oct Back Plate Oz Gedney
0CP
Description
4 IN OCT BACK PLATE
Description
4 IN OCT BACK PLATE
Suppliers
4 In Oct Back Plate Oz Gedney
91R1809
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
91R1809 |
|
Product Name
|
4 In Oct Back Plate Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers