Emerson Bearing Co. YR, YR-X Yoke Rollers YR-3-X

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
YR, YR-X Yoke Rollers - YR-3-X - Emerson Bearing Co.
Boston, MA, USA
YR, YR-X Yoke Rollers
YR-3-X
YR, YR-X Yoke Rollers YR-3-X
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number YR-3-X
Product Name YR, YR-X Yoke Rollers
Type Yoke
Design Units Inch
Load Rating 20200 lbs (9161 kg)
Features Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Sealed, Hex Drive - CFH 3 1/4 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 15720 lbs (7129 kg)
View Details
Rotation - Cam Follower - CF4-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
7/8 in. L, 3/4 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0750 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.7500 inch (19.05 mm)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-5/8-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 1/8
View Details