Emerson Bearing Co. Type E 4-Bolt Flange Heavy Duty Mounted Units Type E 4-Bolt Flange 4"

Description
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.
Description
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.

Suppliers

Company
Product
Description
Supplier Links
Type E 4-Bolt Flange Heavy Duty Mounted Units - Type E 4-Bolt Flange 4
Boston, MA, USA
Type E 4-Bolt Flange Heavy Duty Mounted Units
Type E 4-Bolt Flange 4"
Type E 4-Bolt Flange Heavy Duty Mounted Units Type E 4-Bolt Flange 4"
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.

Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units.
Furnished in Non-Expansion type only.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Flange Mounted Bearings
Product Number Type E 4-Bolt Flange 4"
Product Name Type E 4-Bolt Flange Heavy Duty Mounted Units
Bearing Type Roller
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1 inch (25.4 mm)
View Details
0.501
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5010 inch (12.73 mm)
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details
Plain Type Flanged Bearing, 10mm - 80FL-10 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details