Emerson Bearing Co. Type E 4-Bolt Flange Heavy Duty Mounted Units Type E 4-Bolt Flange 1.25"

Description
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.
Description
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.

Suppliers

Company
Product
Description
Supplier Links
Type E 4-Bolt Flange Heavy Duty Mounted Units - Type E 4-Bolt Flange 1.25
Boston, MA, USA
Type E 4-Bolt Flange Heavy Duty Mounted Units
Type E 4-Bolt Flange 1.25"
Type E 4-Bolt Flange Heavy Duty Mounted Units Type E 4-Bolt Flange 1.25"
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.

Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units.
Furnished in Non-Expansion type only.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Flange Mounted Bearings
Product Number Type E 4-Bolt Flange 1.25"
Product Name Type E 4-Bolt Flange Heavy Duty Mounted Units
Bearing Type Roller
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Bearing Units - 7509096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 2.36 inch (60 mm)
Flange Width 5.75 inch (146 mm)
View Details
Two-bolt Cast Iron Flange Pillow Block Units - F2B Series - SKF/Global
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details
2 suppliers
Flange Mount Bearings - UCF 211-32E - AST Bearings LLC
Specs
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 2 inch (50.8 mm)
View Details