Emerson Bearing Co. Type E 4-Bolt Heavy Duty Mounted Units Type E 2-Bolt Pillow Block 6"

Description
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.
Description
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.

Suppliers

Company
Product
Description
Supplier Links
Type E 4-Bolt Heavy Duty Mounted Units - Type E 2-Bolt Pillow Block 6
Boston, MA, USA
Type E 4-Bolt Heavy Duty Mounted Units
Type E 2-Bolt Pillow Block 6"
Type E 4-Bolt Heavy Duty Mounted Units Type E 2-Bolt Pillow Block 6"
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.

Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units.
Furnished in Non-Expansion type only.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Pillow Block Bearings
Product Number Type E 2-Bolt Pillow Block 6"
Product Name Type E 4-Bolt Heavy Duty Mounted Units
Bearing Type Tapered Roller
Shaft Diameter 6 inch (152 mm)
Length 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB20 - TSSUFB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details