Emerson Bearing Co. Type E 4-Bolt Heavy Duty Mounted Units Type E 2-Bolt Pillow Block 3.1875"

Description
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.
Description
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.

Suppliers

Company
Product
Description
Supplier Links
Type E 4-Bolt Heavy Duty Mounted Units - Type E 2-Bolt Pillow Block 3.1875
Boston, MA, USA
Type E 4-Bolt Heavy Duty Mounted Units
Type E 2-Bolt Pillow Block 3.1875"
Type E 4-Bolt Heavy Duty Mounted Units Type E 2-Bolt Pillow Block 3.1875"
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.

Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units.
Furnished in Non-Expansion type only.

Supplier's Site
Type E 2-Bolt Heavy Duty Mounted Units - Type E 2-Bolt Pillow Block 3.1875
Boston, MA, USA
Type E 2-Bolt Heavy Duty Mounted Units
Type E 2-Bolt Pillow Block 3.1875"
Type E 2-Bolt Heavy Duty Mounted Units Type E 2-Bolt Pillow Block 3.1875"
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.

Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units.
Furnished in Non-Expansion type only.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Pillow Block Bearings
Product Number Type E 2-Bolt Pillow Block 3.1875"
Product Name Type E 4-Bolt Heavy Duty Mounted Units
Bearing Type Tapered Roller
Shaft Diameter 3.19 inch (80.96 mm)
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.9843 inch (25 mm)
View Details
4 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 48000 rpm
Load Rating 225 lbs (102 kg)
Housing Aluminum
View Details