Emerson Bearing Co. Type E 2-Bolt Heavy Duty Mounted Units Type E 2-Bolt Pillow Block 2.75"

Description
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.
Description
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.

Suppliers

Company
Product
Description
Supplier Links
Type E 2-Bolt Heavy Duty Mounted Units - Type E 2-Bolt Pillow Block 2.75
Boston, MA, USA
Type E 2-Bolt Heavy Duty Mounted Units
Type E 2-Bolt Pillow Block 2.75"
Type E 2-Bolt Heavy Duty Mounted Units Type E 2-Bolt Pillow Block 2.75"
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.

Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units.
Furnished in Non-Expansion type only.

Supplier's Site
Type E 4-Bolt Heavy Duty Mounted Units - Type E 2-Bolt Pillow Block 2.75
Boston, MA, USA
Type E 4-Bolt Heavy Duty Mounted Units
Type E 2-Bolt Pillow Block 2.75"
Type E 4-Bolt Heavy Duty Mounted Units Type E 2-Bolt Pillow Block 2.75"
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.

Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units.
Furnished in Non-Expansion type only.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Pillow Block Bearings
Product Number Type E 2-Bolt Pillow Block 2.75"
Product Name Type E 2-Bolt Heavy Duty Mounted Units
Bearing Type Tapered Roller
Shaft Diameter 2.75 inch (69.85 mm)
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1-5/16 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20721 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Mounted Pillow Blocks - H (High backing) - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 2.44 inch (12.7 to 61.91 mm)
Housing Cast Iron
View Details