Emerson Bearing Co. SFT / UCFL 2-Bolt Flange Units SFT50MM

Description
Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.
Datasheet
Description
Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFT / UCFL 2-Bolt Flange Units - SFT50MM - Emerson Bearing Co.
Boston, MA, USA
SFT / UCFL 2-Bolt Flange Units
SFT50MM
SFT / UCFL 2-Bolt Flange Units SFT50MM
Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.
  • Standard duty with set screw lock. Available with:
  • Set screw or eccentric locking collar.
  • Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating.
  • B-type seals or L3 triple lip seals available for extra sealing needs.
  • Wide inner race bearing
  • Available with high temperature bearings.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Flange Mounted Bearings
Product Number SFT50MM
Product Name SFT / UCFL 2-Bolt Flange Units
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.97 inch (50 mm)
Flange Length / Diameter 7.75 inch (197 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.18 inch (30 mm)
View Details
0.501
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5010 inch (12.73 mm)
View Details
Plain Type Flanged Bearing, 20mm - 80FL-20 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details