Emerson Bearing Co. SF / UCF 4-Bolt Flange Units SF18

Description
Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.
Datasheet
Description
Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SF / UCF 4-Bolt Flange Units - SF18 - Emerson Bearing Co.
Boston, MA, USA
SF / UCF 4-Bolt Flange Units
SF18
SF / UCF 4-Bolt Flange Units SF18
Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.

Standard duty with set screw lock. Available with:

  • Set screw or eccentric locking collar.
  • Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating.
  • B-type seals or L3 triple lip seals available for extra sealing needs.
  • Wide inner race bearing
  • Available with high temperature bearings.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Flange Mounted Bearings
Product Number SF18
Product Name SF / UCF 4-Bolt Flange Units
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 1.12 inch (28.57 mm)
Flange Length / Diameter 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 15.03mm Bore, Sintered Bronze - A 7Z42MBFM15MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5917 inch (15.03 mm)
View Details
Bearing Units - 7509078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.38 inch (35 mm)
Flange Width 4.02 inch (102 mm)
View Details
Oil Cup Mid Flange Mounted Bearing - GBH12A - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 3-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Specs
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 1 inch (25.4 mm)
View Details