Emerson Bearing Co. Pillow Block Split Roller Style Bearing S1 BCH 75mm

Description
The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.
Description
The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.

Suppliers

Company
Product
Description
Supplier Links
Pillow Block Split Roller Style Bearing - S1 BCH 75mm - Emerson Bearing Co.
Boston, MA, USA
Pillow Block Split Roller Style Bearing
S1 BCH 75mm
Pillow Block Split Roller Style Bearing S1 BCH 75mm
The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.

The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Pillow Block Bearings
Product Number S1 BCH 75mm
Product Name Pillow Block Split Roller Style Bearing
Bearing / Housing Features Split Housing
Shaft Diameter 2.95 inch (75 mm)
Length 13 inch (330 mm)
Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
1-9/16 in. ID, 6-29/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.19 inch (55.56 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Plumber Blocks - SNN Series - NSK Americas
Specs
Bearing Type Plain
Bearing / Housing Features Plummer Block
Shaft Securing Method No Locking Method
View Details