Emerson Bearing Co. Pillow Block Split Roller Style Bearing S1 BCH 503

Description
The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.
Description
The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.

Suppliers

Company
Product
Description
Supplier Links
Pillow Block Split Roller Style Bearing - S1 BCH 503 - Emerson Bearing Co.
Boston, MA, USA
Pillow Block Split Roller Style Bearing
S1 BCH 503
Pillow Block Split Roller Style Bearing S1 BCH 503
The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.

The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Pillow Block Bearings
Product Number S1 BCH 503
Product Name Pillow Block Split Roller Style Bearing
Bearing / Housing Features Split Housing
Shaft Diameter 5.19 inch (132 mm)
Length 22 inch (559 mm)
Width 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB32OPN - TSPB-32-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 2 inch (50.8 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Bronze
View Details