Emerson Bearing Co. Pillow Block Split Roller Style Bearing S1 BCH 415

Description
The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.
Description
The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.

Suppliers

Company
Product
Description
Supplier Links
Pillow Block Split Roller Style Bearing - S1 BCH 415 - Emerson Bearing Co.
Boston, MA, USA
Pillow Block Split Roller Style Bearing
S1 BCH 415
Pillow Block Split Roller Style Bearing S1 BCH 415
The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.

The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Pillow Block Bearings
Product Number S1 BCH 415
Product Name Pillow Block Split Roller Style Bearing
Bearing / Housing Features Split Housing
Shaft Diameter 4.94 inch (125 mm)
Length 20 inch (508 mm)
Width 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
3-1/2 in. ID, 12-19/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21856 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.81 inch (96.84 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20618 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.12 inch (28.57 mm)
View Details
2 suppliers