The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.
The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.
| Emerson Bearing Co. | Emerson Bearing Co. | |
|---|---|---|
| Product Category | Pillow Block Bearings | Pillow Block Bearings |
| Product Number | S1 BCH 312 | S1 BCH 312 |
| Product Name | Pillow Block Split Roller Style Bearing | Pillow Block Split Roller Style Bearing |
| Bearing / Housing Features | Split Housing | Split Housing |
| Shaft Diameter | 3.75 inch (95.25 mm) | 3.75 inch (95.25 mm) |
| Length | 16.75 inch (425 mm) | 16.75 inch (425 mm) |
| Width | 6 inch (152 mm) | 4.25 inch (108 mm) |