Emerson Bearing Co. Pillow Block Split Roller Style Bearing S1 BCH 107

Description
The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.
Description
The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.

Suppliers

Company
Product
Description
Supplier Links
Pillow Block Split Roller Style Bearing - S1 BCH 107 - Emerson Bearing Co.
Boston, MA, USA
Pillow Block Split Roller Style Bearing
S1 BCH 107
Pillow Block Split Roller Style Bearing S1 BCH 107
The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.

The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without removing or disrupting other elements of the system. Same day shipping of bore sizes 1-7/16" thru 12". Bearing types available are FL-- Float Bearing and HD-- Held Bearing.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Pillow Block Bearings
Product Number S1 BCH 107
Product Name Pillow Block Split Roller Style Bearing
Bearing / Housing Features Split Housing
Shaft Diameter 1.44 inch (36.51 mm)
Length 9 inch (229 mm)
Width 2.38 inch (60.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
1-3/16 in. ID, 5.83 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-206-11875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.2 inch (30.48 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details