Emerson Bearing Co. Standard Roller Chains RC50-2

Description
Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards. Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.
Description
Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards. Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.

Suppliers

Company
Product
Description
Supplier Links
Standard Roller Chains - RC50-2 - Emerson Bearing Co.
Boston, MA, USA
Standard Roller Chains
RC50-2
Standard Roller Chains RC50-2
Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards. Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.

Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards.
Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Chain
Product Number RC50-2
Product Name Standard Roller Chains
ANSI Pitch 50 (5/8")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Double Pitch Conveyor Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm); ISO 40 (63.50mm)
Chain Pitch 1 to 4 inch (25.4 to 102 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 1529 lbs (693 kg)
View Details
Roller Chain - no lubrication required - Renold Syno - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength ? to 62944 lbs (? to 28546 kg)
View Details