Emerson Bearing Co. Standard Roller Chains RC28B

Description
Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards. Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.
Description
Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards. Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.

Suppliers

Company
Product
Description
Supplier Links
Standard Roller Chains - RC28B - Emerson Bearing Co.
Boston, MA, USA
Standard Roller Chains
RC28B
Standard Roller Chains RC28B
Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards. Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.

Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards.
Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Chain
Product Number RC28B
Product Name Standard Roller Chains
Chain Pitch 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Heavy Duty Series Cottered Type Roller Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
Chain Pitch 0.6250 to 2.5 inch (15.88 to 63.5 mm)
View Details
Roller Chains - 1463746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
LINK CHAIN - RC25N-70 - W.M. Berg
Specs
Material NYLATRONr
Chain Class / Application Power Transmission Chain
Chain Pitch 0.2500 inch (6.35 mm)
View Details