Emerson Bearing Co. Standard Roller Chains RC20B-2

Description
Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards. Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.
Description
Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards. Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.

Suppliers

Company
Product
Description
Supplier Links
Standard Roller Chains - RC20B-2 - Emerson Bearing Co.
Boston, MA, USA
Standard Roller Chains
RC20B-2
Standard Roller Chains RC20B-2
Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards. Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.

Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards.
Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Chain
Product Number RC20B-2
Product Name Standard Roller Chains
Chain Pitch 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1845732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 175 lbs (79.37 kg)
View Details
Cottered Type Short Pitch Precision Roller Chain(A Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
Chain Pitch 0.2500 to 3 inch (6.35 to 76.2 mm)
View Details
British Standard / ISO Roller Chain -  - Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details