Emerson Bearing Co. Standard Roller Chains RC06B

Description
Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards. Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing. Model RC06B has Straight Side Plates.
Description
Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards. Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing. Model RC06B has Straight Side Plates.

Suppliers

Company
Product
Description
Supplier Links
Standard Roller Chains - RC06B - Emerson Bearing Co.
Boston, MA, USA
Standard Roller Chains
RC06B
Standard Roller Chains RC06B
Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards. Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing. Model RC06B has Straight Side Plates.

Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance available as well as the attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards.
Alternative dimensions are available, for critical engineering or construction requirements please confirm these dimensions with Emerson Bearing.
Model RC06B has Straight Side Plates.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Chain
Product Number RC06B
Product Name Standard Roller Chains
Chain Pitch 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6125133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Forging Hanging Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Pitch 2 to 6 inch (50.8 to 152 mm)
Tensile Strength 6002 to 128136 lbs (2722 to 58112 kg)
# of Strands Single
View Details
Power Transmission Roller Chain - Renold A&S - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.1575 to 2.5 inch (4 to 63.5 mm)
Tensile Strength ? to 213560 lbs (? to 96853 kg)
View Details