Emerson Bearing Co. R Series Miniature / Instrumentation Ball Bearings R4

Description
The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber.. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease
Description
The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber.. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Suppliers

Company
Product
Description
Supplier Links
R Series Miniature / Instrumentation Ball Bearings - R4 - Emerson Bearing Co.
Boston, MA, USA
R Series Miniature / Instrumentation Ball Bearings
R4
R Series Miniature / Instrumentation Ball Bearings R4
The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber.. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber..
Common Options:

  • ZZ-- Two Metal Shields
  • DD-- Two Rubber Seals
  • EE-- Extended Inner Ring
  • A 1-7-- Abec class 1-7
  • P 2-5-- Radial play in ten thousandths
  • LO-- Lubricant: Oil
  • LG-- Lubricant: Grease
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number R4
Product Name R Series Miniature / Instrumentation Ball Bearings
Application Instrument / Miniature
Bore 0.2500 inch (6.350 mm)
Outside Diameter 0.6250 inch (15.875 mm)
Overall Width 0.1960 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-85-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details