Emerson Bearing Co. R Series Miniature / Instrumentation Ball Bearings R2A

Description
The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber.. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease
Description
The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber.. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Suppliers

Company
Product
Description
Supplier Links
R Series Miniature / Instrumentation Ball Bearings - R2A - Emerson Bearing Co.
Boston, MA, USA
R Series Miniature / Instrumentation Ball Bearings
R2A
R Series Miniature / Instrumentation Ball Bearings R2A
The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber.. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber..
Common Options:

  • ZZ-- Two Metal Shields
  • DD-- Two Rubber Seals
  • EE-- Extended Inner Ring
  • A 1-7-- Abec class 1-7
  • P 2-5-- Radial play in ten thousandths
  • LO-- Lubricant: Oil
  • LG-- Lubricant: Grease
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number R2A
Product Name R Series Miniature / Instrumentation Ball Bearings
Application Instrument / Miniature
Bore 0.1250 inch (3.175 mm)
Outside Diameter 0.5000 inch (12.700 mm)
Overall Width 0.1719 inch (4.366 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details