Emerson Bearing Co. R Series Miniature / Instrumentation Ball Bearings R22

Description
The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber.. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease
Description
The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber.. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Suppliers

Company
Product
Description
Supplier Links
R Series Miniature / Instrumentation Ball Bearings - R22 - Emerson Bearing Co.
Boston, MA, USA
R Series Miniature / Instrumentation Ball Bearings
R22
R Series Miniature / Instrumentation Ball Bearings R22
The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber.. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber..
Common Options:

  • ZZ-- Two Metal Shields
  • DD-- Two Rubber Seals
  • EE-- Extended Inner Ring
  • A 1-7-- Abec class 1-7
  • P 2-5-- Radial play in ten thousandths
  • LO-- Lubricant: Oil
  • LG-- Lubricant: Grease
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number R22
Product Name R Series Miniature / Instrumentation Ball Bearings
Application Instrument / Miniature
Bore 1.3750 inch (34.925 mm)
Outside Diameter 2.5000 inch (63.500 mm)
Overall Width 0.4375 to 0.5625 inch (11.112 to 14.287 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Ball Bearings - 2612647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details