The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber..
Common Options:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | R14 |
| Product Name | R Series Miniature / Instrumentation Ball Bearings |
| Application | Instrument / Miniature |
| Bore | 0.8750 inch (22.225 mm) |
| Outside Diameter | 1.8750 inch (47.625 mm) |
| Overall Width | 0.3750 to 0.5000 inch (9.525 to 12.700 mm) |