Four point angular contact bearings support high axial loads in both directions. The design provides high stiffness with minimum deflection. The split inner ring design also allows for high speeds when used with a machined cage. Available in bore dimension from 20mm to 240mm.
Common Options:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | QJ 217 |
| Product Name | QJ Style Standard Angular Contact Ball Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Bore | 3.3465 inch (85.001 mm) |
| Outside Diameter | 5.9055 inch (150.000 mm) |
| Overall Width | 1.1024 inch (28.001 mm) |