Emerson Bearing Co. NPL / UCPL Pillow Blocks NPL17

Description
Standard Duty, low shaft height with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.
Datasheet
Description
Standard Duty, low shaft height with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NPL / UCPL Pillow Blocks - NPL17 - Emerson Bearing Co.
Boston, MA, USA
NPL / UCPL Pillow Blocks
NPL17
NPL / UCPL Pillow Blocks NPL17
Standard Duty, low shaft height with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.

Standard Duty, low shaft height with set screw lock. Available with:

  • Set screw or eccentric locking collar.
  • Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating.
  • B-type seals or L3 triple lip seals available for extra sealing needs.
  • Wide inner race bearing
  • Available with high temperature bearings.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Pillow Block Bearings
Product Number NPL17
Product Name NPL / UCPL Pillow Blocks
Shaft Securing Method Setscrew
Shaft Diameter 1.06 inch (26.99 mm)
Length 6.34 inch (161 mm)
Width 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN4 - TTWN-4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 120 lbs (54.42 kg)
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details