Emerson Bearing Co. NP / UCP Pillow Blocks NP40

Description
Standard Duty, high shaft height with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.
Datasheet
Description
Standard Duty, high shaft height with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NP / UCP Pillow Blocks - NP40 - Emerson Bearing Co.
Boston, MA, USA
NP / UCP Pillow Blocks
NP40
NP / UCP Pillow Blocks NP40
Standard Duty, high shaft height with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing Available with high temperature bearings.

Standard Duty, high shaft height with set screw lock. Available with:

  • Set screw or eccentric locking collar.
  • Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating.
  • B-type seals or L3 triple lip seals available for extra sealing needs.
  • Wide inner race bearing
  • Available with high temperature bearings.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Pillow Block Bearings
Product Number NP40
Product Name NP / UCP Pillow Blocks
Shaft Securing Method Setscrew
Shaft Diameter 2.5 inch (63.5 mm)
Length 10.75 inch (273 mm)
Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
0.25
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP20516 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 1 inch (25.4 mm)
View Details
2 suppliers