Emerson Bearing Co. Garlock Isolator Style Oil Seals Non-Metallic ISO-GARD Product Code 29502-6655

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Garlock Isolator Style Oil Seals - Non-Metallic ISO-GARD Product Code 29502-6655 - Emerson Bearing Co.
Boston, MA, USA
Garlock Isolator Style Oil Seals
Non-Metallic ISO-GARD Product Code 29502-6655
Garlock Isolator Style Oil Seals Non-Metallic ISO-GARD Product Code 29502-6655
Optimum solution for severe applications. Has advantages of no internal metal to metal contact, one piece design, no wear on shaft and easy installation. All Garlock Isolator Seals are available as either Non-Metallic (from ISO-GUARD) or Metallic (from GUARDIAN) seals.

Optimum solution for severe applications. Has advantages of no internal metal to metal contact, one piece design, no wear on shaft and easy installation. All Garlock Isolator Seals are available as either Non-Metallic (from ISO-GUARD) or Metallic (from GUARDIAN) seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Oil Seals and Grease Seals
Product Number Non-Metallic ISO-GARD Product Code 29502-6655
Product Name Garlock Isolator Style Oil Seals
Seal Type Bearing Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Miba Industrial - Labyrinth Seals - Miba Industrial Bearings
Miba Industrial Bearings
Specs
Seal Type Clearance / Labyrinth Seal; Bearing Isolator
Seal Construction Rubber / Polymer
Material (ASTM Abbreviation) Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE); Sintered Bronze (optional feature); Stainless Steel (optional feature); Felt (optional feature); Aluminum, Fluorosint, Nickel Graphite; Nickel Silver, Ni-resist, TORLON/ DURATRON, VESPEL
View Details
Spring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type U-ring / Block Vee Ring
Seal Construction Rubber / Polymer; Non-opposed Dual Element
Seal Features Spring-energized; Integral Wiper / Scraper (optional feature)
View Details
Piston Guide Rings & Piston ring -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Zurcon® Excluder ® ESA -  - Trelleborg Sealing Solutions Americas
Trelleborg Sealing Solutions Americas
Specs
Seal Type Aircraft Seals
Design Units Metric
Shaft O.D. or Seal I.D. 0.4961 inch (12.6 mm)
View Details