The Garlock Isolator Style Oil Seal, Non-Metallic ISO-GARD Product Code 29502-4108, is designed for use in Goulds pumps, specifically as an outboard seal. It features dimensions of 1.125 inches by 2.000 inches. This seal is part of a series that emphasizes a one-piece design, eliminating internal metal-to-metal contact, which helps prevent wear on the shaft. The non-metallic construction is advantageous for applications requiring reduced friction and easier installation. This product is suitable for engineers seeking reliable sealing solutions in severe operational environments.
Optimum solution for severe applications. Has advantages of no internal metal to metal contact, one piece design, no wear on shaft and easy installation. All Garlock Isolator Seals are available as either Non-Metallic (from ISO-GUARD) or Metallic (from GUARDIAN) seals.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Oil Seals and Grease Seals |
| Product Number | Non-Metallic ISO-GARD Product Code 29502-4108 |
| Product Name | Garlock Isolator Style Oil Seals |
| Seal Type | Bearing Isolator |