Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring.
Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | NKIS 60 |
| Product Name | NKIS Style Standard Needle Roller Bearings with Inner Ring |
| Bore | 2.3622 inch (60.000 mm) |
| Outside Diameter | 3.5433 inch (90.000 mm) |
| Static Radial | 26976 lbs (12234 kg) |