Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring.
Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | NKI 95/36 |
| Product Name | NKI Style Standard Needle Roller Bearings with Inner Ring |
| Bore | 3.7402 inch (95.001 mm) |
| Outside Diameter | 4.9213 inch (125.001 mm) |
| Static Radial | 59572 lbs (27017 kg) |