Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring.
Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | NA6905 |
| Product Name | NA 6900 Style Standard Needle Roller Bearings |
| Bore | 0.9843 inch (25.001 mm) |
| Outside Diameter | 1.6535 inch (41.999 mm) |
| Static Radial | 13938 lbs (6321 kg) |