Emerson Bearing Co. NA 4800 Style Standard Needle Roller Bearings NA4844

Description
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.
Description
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.

Suppliers

Company
Product
Description
Supplier Links
NA 4800 Style Standard Needle Roller Bearings - NA4844 - Emerson Bearing Co.
Boston, MA, USA
NA 4800 Style Standard Needle Roller Bearings
NA4844
NA 4800 Style Standard Needle Roller Bearings NA4844
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.

Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring.
Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Needle Roller Bearings
Product Number NA4844
Product Name NA 4800 Style Standard Needle Roller Bearings
Bore 8.6614 inch (219.999 mm)
Outside Diameter 10.6299 inch (269.999 mm)
Static Radial 183212 lbs (83089 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 0.6299 inch (16.000 mm)
View Details
 - All-in-one one-way clutch_TCM - TOK America, Inc.
Specs
Design Units Metric
Bore 0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter 0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details
Drawn Cup Needle Roller Bearings with Integral Sealing - HK1214 RS - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
10mm Bore, 20.6mm Panel Hole Size, Self Clinching needle roller Pressbearing. - A 7Z47MPSN10M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details