Emerson Bearing Co. NA 4800 Style Standard Needle Roller Bearings NA4840

Description
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.
Description
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.

Suppliers

Company
Product
Description
Supplier Links
NA 4800 Style Standard Needle Roller Bearings - NA4840 - Emerson Bearing Co.
Boston, MA, USA
NA 4800 Style Standard Needle Roller Bearings
NA4840
NA 4800 Style Standard Needle Roller Bearings NA4840
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.

Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring.
Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Needle Roller Bearings
Product Number NA4840
Product Name NA 4800 Style Standard Needle Roller Bearings
Bore 7.8740 inch (199.999 mm)
Outside Diameter 9.8425 inch (249.999 mm)
Static Radial 165228 lbs (74933 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Drawn Cup Needle Roller Bearings - HK1012 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
Roller Bearings - 1469293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.3937 inch (10.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details
0.5
Specs
Type Self-aligning
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
 - All-in-one one-way clutch_TCM - TOK America, Inc.
Specs
Design Units Metric
Bore 0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter 0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details