Standard duty with eccentric locking collar. Available with:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Insert Bearings |
| Product Number | NA40MM |
| Product Name | NA Inserts |
| Shaft Securing | Locking Collar |
| Bore | 1.5748 inch (40.000 mm) |
| Outside Diameter | 3.1496 inch (80.000 mm) |