Emerson Bearing Co. MYR, MYR-S, MYRV, MYRV-S Metric Yoke Rollers MYR-6-S

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MYR, MYR-S, MYRV, MYRV-S Metric Yoke Rollers - MYR-6-S - Emerson Bearing Co.
Boston, MA, USA
MYR, MYR-S, MYRV, MYRV-S Metric Yoke Rollers
MYR-6-S
MYR, MYR-S, MYRV, MYRV-S Metric Yoke Rollers MYR-6-S
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number MYR-6-S
Product Name MYR, MYR-S, MYRV, MYRV-S Metric Yoke Rollers
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-1/8-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details
Rotation - Cam Follower - CF18MUUR-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 2 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-3 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details