Emerson Bearing Co. MUTD Metric Double Row Yoke Rollers MUTD-25

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MUTD Metric Double Row Yoke Rollers - MUTD-25 - Emerson Bearing Co.
Boston, MA, USA
MUTD Metric Double Row Yoke Rollers
MUTD-25
MUTD Metric Double Row Yoke Rollers MUTD-25
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Yoke type rollers are used for heavier loads and where clevis or shaft mounting is preferred. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number MUTD-25
Product Name MUTD Metric Double Row Yoke Rollers
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 1 Inch Cam Follower with 1 Inch Stainless Steel Stud - S7NSRY-044100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 140 lbs (63.49 kg)
Outside Diameter 1 inch (25.4 mm)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-XE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 2 3/4 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
Rotation - Cam Follower - CF10-1UU-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
2 suppliers