Emerson Bearing Co. MSF / UCFX 4-Bolt Flange Units MSF27

Description
Medium duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing with greater load carrying capacity than standard duty.
Datasheet
Description
Medium duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing with greater load carrying capacity than standard duty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSF / UCFX 4-Bolt Flange Units - MSF27 - Emerson Bearing Co.
Boston, MA, USA
MSF / UCFX 4-Bolt Flange Units
MSF27
MSF / UCFX 4-Bolt Flange Units MSF27
Medium duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing with greater load carrying capacity than standard duty.

Medium duty with set screw lock. Available with:

  • Set screw or eccentric locking collar.
  • Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating.
  • B-type seals or L3 triple lip seals available for extra sealing needs.
  • Wide inner race bearing with greater load carrying capacity than standard duty.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Flange Mounted Bearings
Product Number MSF27
Product Name MSF / UCFX 4-Bolt Flange Units
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 1.69 inch (42.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Bearing Units - 2612700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1 inch (25.4 mm)
View Details
Flange Mount Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Design Units Inch
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details