Emerson Bearing Co. MP / UCPX Pillow Blocks MP36

Description
Medium duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing with greater load carrying capacity than standard duty.
Datasheet
Description
Medium duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing with greater load carrying capacity than standard duty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MP / UCPX Pillow Blocks - MP36 - Emerson Bearing Co.
Boston, MA, USA
MP / UCPX Pillow Blocks
MP36
MP / UCPX Pillow Blocks MP36
Medium duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race bearing with greater load carrying capacity than standard duty.

Medium duty with set screw lock. Available with:

  • Set screw or eccentric locking collar.
  • Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating.
  • B-type seals or L3 triple lip seals available for extra sealing needs.
  • Wide inner race bearing with greater load carrying capacity than standard duty.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Pillow Block Bearings
Product Number MP36
Product Name MP / UCPX Pillow Blocks
Shaft Securing Method Setscrew
Shaft Diameter 2.25 inch (57.15 mm)
Length 9.53 inch (242 mm)
Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Trunnion Bearing Housing - FSDR..K Series - SKF/Global
Specs
Bearing Type Trunnion Bearing
Bearing / Housing Features Plummer Block
Shaft Diameter 32.48 to 57.48 inch (825 to 1460 mm)
View Details
2 suppliers