Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | MCRV-40-S |
| Product Name | MCR, MCR-S, MCRV, MCRV-S Metric Cam Followers |
| Type | Stud |
| Design Units | Metric |
| Load Rating | 4721 lbs (2141 kg) |