Emerson Bearing Co. MCR, MCR-S, MCRV, MCRV-S Metric Cam Followers MCR-80

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCR, MCR-S, MCRV, MCRV-S Metric Cam Followers - MCR-80 - Emerson Bearing Co.
Boston, MA, USA
MCR, MCR-S, MCRV, MCRV-S Metric Cam Followers
MCR-80
MCR, MCR-S, MCRV, MCRV-S Metric Cam Followers MCR-80
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number MCR-80
Product Name MCR, MCR-S, MCRV, MCRV-S Metric Cam Followers
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4 in. L, 1-1/4 Roller Dia., 1/2 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.25 inch (31.75 mm)
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 1 7/8 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-3/8-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Rotation - Roller Follower - NAST40ZZ - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details