Emerson Bearing Co. M2000 4-Bolt Pillow Block M2000 4-Bolt Pillow Block 2.5"

Description
M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
Description
M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.

Suppliers

Company
Product
Description
Supplier Links
M2000 4-Bolt Pillow Block - M2000 4-Bolt Pillow Block 2.5
Boston, MA, USA
M2000 4-Bolt Pillow Block
M2000 4-Bolt Pillow Block 2.5"
M2000 4-Bolt Pillow Block M2000 4-Bolt Pillow Block 2.5"
M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.

M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.

Supplier's Site
M2000 4-Bolt Pillow Block - M2000 4-Bolt Pillow Block 2.5
Boston, MA, USA
M2000 4-Bolt Pillow Block
M2000 4-Bolt Pillow Block 2.5"
M2000 4-Bolt Pillow Block M2000 4-Bolt Pillow Block 2.5"
M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.

M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Pillow Block Bearings
Product Number M2000 4-Bolt Pillow Block 2.5"
Product Name M2000 4-Bolt Pillow Block
Bearing Type Spherical Roller
Shaft Diameter 2.5 inch (63.5 mm)
Length 9.25 inch (235 mm)
Width 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Pillow Block Bearing, 25mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2531 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Plastic / Polymer
Length 4.88 inch (124 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21239 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 2.44 inch (61.91 mm)
View Details
2 suppliers