Emerson Bearing Co. HR-B, HR-XB Heavy Stud Hex Slot Cam Followers HR-5/8-B

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HR-B, HR-XB Heavy Stud Hex Slot Cam Followers - HR-5/8-B - Emerson Bearing Co.
Boston, MA, USA
HR-B, HR-XB Heavy Stud Hex Slot Cam Followers
HR-5/8-B
HR-B, HR-XB Heavy Stud Hex Slot Cam Followers HR-5/8-B
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Heavy Stud types are preferred for high-loads and/or heavy shock applications. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number HR-5/8-B
Product Name HR-B, HR-XB Heavy Stud Hex Slot Cam Followers
Type Stud
Design Units Inch
Load Rating 1210 lbs (549 kg)
Features Hex Socket
Outside Diameter 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-1/2-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 2 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
Rotation - Cam Follower - CF6R-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.5000 inch (12.7 mm)
Thread Length 0.4219 inch (10.72 mm)
View Details