Emerson Bearing Co. HR-C, HR-XC Heavy Stud Crowned Screwdriver Slot Cam Followers HR-2-C

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HR-C, HR-XC Heavy Stud Crowned Screwdriver Slot Cam Followers - HR-2-C - Emerson Bearing Co.
Boston, MA, USA
HR-C, HR-XC Heavy Stud Crowned Screwdriver Slot Cam Followers
HR-2-C
HR-C, HR-XC Heavy Stud Crowned Screwdriver Slot Cam Followers HR-2-C
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Heavy Stud types are preferred for high-loads and/or heavy shock applications. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number HR-2-C
Product Name HR-C, HR-XC Heavy Stud Crowned Screwdriver Slot Cam Followers
Type Stud
Bearing Surface Crowned
Design Units Inch
Load Rating 10050 lbs (4558 kg)
Features Screw Driver Slot
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Cam Rollers - KR 62 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Metric
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1/2 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 970 lbs (440 kg)
Bearing Material Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2812 inch (7.14 mm)
View Details
Rotation - Cam Follower - CF10MR-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details