Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring.
Drawn cup style offers high load capacities, large grease resevoirs in a slim cross section design. Available with seals in Inch or Metric.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | HK5020 |
| Product Name | HK Style Standard Needle Roller Bearings |
| Bore | 1.9685 inch (50.000 mm) |
| Outside Diameter | 2.2835 inch (58.001 mm) |
| Static Radial | 14162 lbs (6423 kg) |