Standard duty with set screw lock. Available with:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FB25 |
| Product Name | FB / UCFB 3-Bolt Flange Bracket Units |
| Mtg Configuration | 3-Bolt |
| Bearing / Housing Features | Offset Hole Pattern |
| Design Units | Inch |
| Shaft Size | 1.56 inch (39.69 mm) |
| Flange Length / Diameter | 6.47 inch (164 mm) |