Emerson Bearing Co. ER Inserts ER60MM

Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet
Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER Inserts - ER60MM - Emerson Bearing Co.
Boston, MA, USA
ER Inserts
ER60MM
ER Inserts ER60MM
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.

Standard duty with snap ring and set screw lock. Available with:

  • Set screw or eccentric locking collars.
  • Available in stainless steel and nickel plated styles.
  • Wide inner race
  • Black Oxide Finish
  • B-type seals
  • Available in Free Running or High Temperature styles.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Insert Bearings
Product Number ER60MM
Product Name ER Inserts
Shaft Securing Setscrew
Features Snap Ring / Snap Ring Groove
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Inserts - 7508747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
Rotation - Cross Roller Ring - RU297UUC0X - THK America, Inc.
Specs
Ball Type Roller
Features Prelubricated; Relubricatable
Bore 8.2677 inch (210.000 mm)
View Details
Ball Bearing Inserts-Locking Collar Type  -  Inch - BBXINS-HC20723 - Quality Bearings & Components
Specs
Ball Type Ball
Design Units Inch
Bore 1.4375 inch (36.512 mm)
View Details
2 suppliers
Bearing Inserts - 2600181 - RS Components, Ltd.
Schaeffler Technologies AG & Co. KG
Specs
Seals None (Open Bearing)
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details