Emerson Bearing Co. ER Inserts ER47

Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet
Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER Inserts - ER47 - Emerson Bearing Co.
Boston, MA, USA
ER Inserts
ER47
ER Inserts ER47
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.

Standard duty with snap ring and set screw lock. Available with:

  • Set screw or eccentric locking collars.
  • Available in stainless steel and nickel plated styles.
  • Wide inner race
  • Black Oxide Finish
  • B-type seals
  • Available in Free Running or High Temperature styles.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Insert Bearings
Product Number ER47
Product Name ER Inserts
Shaft Securing Setscrew
Features Snap Ring / Snap Ring Groove
Bore 2.9375 inch (74.612 mm)
Outside Diameter 5.1181 inch (130.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Inserts - 7508719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless steel
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
Rotation - Cross Roller Ring - RBU9016UUC0 - THK America, Inc.
Specs
Ball Type Roller
Features Prelubricated; Relubricatable
Bore 3.5433 inch (90.000 mm)
View Details
Redco™ 750 SN Bearing Insert -  - Redwood Plastics
Specs
Ball Type Plain Bearing
Material / Plating Plastic
Shaft Securing No Locking Method
View Details
8000 & 8700 Series -
Specs
Ball Type Ball
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details