Emerson Bearing Co. ER Inserts ER40MM

Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet
Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER Inserts - ER40MM - Emerson Bearing Co.
Boston, MA, USA
ER Inserts
ER40MM
ER Inserts ER40MM
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.

Standard duty with snap ring and set screw lock. Available with:

  • Set screw or eccentric locking collars.
  • Available in stainless steel and nickel plated styles.
  • Wide inner race
  • Black Oxide Finish
  • B-type seals
  • Available in Free Running or High Temperature styles.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Insert Bearings
Product Number ER40MM
Product Name ER Inserts
Shaft Securing Setscrew
Features Snap Ring / Snap Ring Groove
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA9008CUUC0 - THK America, Inc.
Specs
Ball Type Roller
Features Prelubricated; Relubricatable
Bore 3.5433 inch (90.000 mm)
View Details
Bearing Inserts - 7508731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
Y-bearings with an Eccentric Locking Collar - YET 207-104 - 1030117104 - SKF/Global
Specs
Ball Type Ball
Seals Double Seal
Shaft Securing Locking Collar
View Details
2 suppliers
Bearing Inserts - 1741105 - RS Components, Ltd.
Schaeffler Technologies AG & Co. KG
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details