Emerson Bearing Co. ER Inserts ER39

Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet
Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER Inserts - ER39 - Emerson Bearing Co.
Boston, MA, USA
ER Inserts
ER39
ER Inserts ER39
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.

Standard duty with snap ring and set screw lock. Available with:

  • Set screw or eccentric locking collars.
  • Available in stainless steel and nickel plated styles.
  • Wide inner race
  • Black Oxide Finish
  • B-type seals
  • Available in Free Running or High Temperature styles.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Insert Bearings
Product Number ER39
Product Name ER Inserts
Shaft Securing Setscrew
Features Snap Ring / Snap Ring Groove
Bore 2.4375 inch (61.912 mm)
Outside Diameter 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Inserts - 7508740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
Rotation - Cross Roller Ring - RB25030UUC0 - THK America, Inc.
Specs
Ball Type Roller
Features Prelubricated; Relubricatable
Bore 9.8425 inch (250.000 mm)
View Details
Plastic Radial Ball Bearings - NFL204-SSIB-1/2 - KMS Bearings, Inc.
Specs
Ball Type Plain Bearing
Material / Plating Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK
Design Units Metric
View Details
Y-bearings on an Adapter Sleeve - YSA 212-2FK + H 2312 -  - SKF/Global
Specs
Ball Type Ball
Seals Double Seal
Features Prelubricated
View Details