Standard duty with snap ring and set screw lock. Available with:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Insert Bearings |
| Product Number | ER34 |
| Product Name | ER Inserts |
| Shaft Securing | Setscrew |
| Features | Snap Ring / Snap Ring Groove |
| Bore | 2.1250 inch (53.975 mm) |
| Outside Diameter | 3.9370 inch (100.000 mm) |